DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
220
221
222
223
224
225
226
227
228
229
230
231
232
240
250
260
270
280
290
300
350
400
450
500
550
1000
1500
1569
| Product Name | Notes |
|---|---|
| "18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "18 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "19 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "20 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "Single Post Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" |
| << Prev | Next >> |