EDAC, Inc. Edgeboard Connectors 333-023-521-104

Description
"23 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"23 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-023-521-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-023-521-104-ND
Edgeboard Connectors 151-333-023-521-104-ND
"23 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"23 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac - 59AJ8885 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac
59AJ8885
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac 59AJ8885
CARD EDGE CONN, SINGLE SIDE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-023-521-104-ND 59AJ8885
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details