DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 215 216 217 218 219 220 221 222 223 224 225 226 227 230 240 250 260 270 280 300 350 400 450 500 550 1000 1500 1569
Product Name Notes
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"Connector Header Surface Mount, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 12 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole, Right Angle Gold 0.040"" (1.02mm) Dia"
"PC Pin Terminal Connector Through Hole, Right Angle Tin 0.040"" (1.02mm) Dia"
"PC Pin Terminal Connector Through Hole, Right Angle Tin-Lead 0.040"" (1.02mm) Dia"
"Single Post Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia"
"Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia"
"Single Post Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia"
"Single Post Terminal Connector Through Hole Tin 0.025"" (0.64mm) Dia"
"Single Post Terminal Connector Through Hole Tin 0.030"" (0.76mm) Dia"
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch, Right Angle Solder
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Through Hole Solder
1.85MM FEMALE SOLDERLESS PCB COM
64 Position Spring Mating Target Connector Through Hole, Solder Cup
8 Position Spring Mating Target Connector Through Hole, Solder Cup
Position SFP Cage Connector Solder Through Hole, Right Angle
STRAIGHT PIN

<< Prev Next >>