EDAC, Inc. Edgeboard Connectors 333-024-555-804

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-024-555-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-024-555-804-ND
Edgeboard Connectors 151-333-024-555-804-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 24Pos, Lug; Card Edge Connector Type Edac - 59AJ4216 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 24Pos, Lug; Card Edge Connector Type Edac
59AJ4216
Card Edge Conn, Dual Side, 24Pos, Lug; Card Edge Connector Type Edac 59AJ4216
CARD EDGE CONN, DUAL SIDE, 24POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 24POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-024-555-804-ND 59AJ4216
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 24Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 24 #
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-3578-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI & PCI Express Connectors - 1-5145168-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers