DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 216 217 218 219 220 221 222 223 224 225 226 227 228 230 240 250 260 270 280 300 350 400 450 500 550 1000 1500 1569
Product Name Notes
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"11 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"Single Post Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia"

<< Prev Next >>