EDAC, Inc. Edgeboard Connectors 333-014-558-607

Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-014-558-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-014-558-607-ND
Edgeboard Connectors 151-333-014-558-607-ND
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac - 59AJ5073 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
59AJ5073
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac 59AJ5073
CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-014-558-607-ND 59AJ5073
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1282-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details