EDAC, Inc. Edgeboard Connectors 333-016-520-607

Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-016-520-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-016-520-607-ND
Edgeboard Connectors 151-333-016-520-607-ND
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac - 59AJ4012 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac
59AJ4012
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac 59AJ4012
CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-016-520-607-ND 59AJ4012
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-104088-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details