EDAC, Inc. Edgeboard Connectors 333-014-560-202

Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-014-560-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-014-560-202-ND
Edgeboard Connectors 151-333-014-560-202-ND
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 14Pos, Th; Card Edge Connector Type Edac - 60AJ2895 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 14Pos, Th; Card Edge Connector Type Edac
60AJ2895
Card Edge Conn, Dual Side, 14Pos, Th; Card Edge Connector Type Edac 60AJ2895
CARD EDGE CONN, DUAL SIDE, 14POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 14POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-014-560-202-ND 60AJ2895
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 14Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003218ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Phono Jack PC Mount -Vertical Entry Red - 572 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
3 suppliers