EDAC, Inc. Edgeboard Connectors 316-020-420-102

Description
"40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-020-420-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-020-420-102-ND
Edgeboard Connectors 151-316-020-420-102-ND
"40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac - 59AJ1631 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac
59AJ1631
Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac 59AJ1631
CARD EDGE CONN, SINGLE SIDE, 20POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 20POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:316 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-316-020-420-102-ND 59AJ1631
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data