EDAC, Inc. Edgeboard Connectors 316-024-521-101

Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-316-024-521-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-316-024-521-101-ND
Edgeboard Connectors 151-316-024-521-101-ND
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 24Pos, Th; Card Edge Connector Type Edac - 58AJ7556 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 24Pos, Th; Card Edge Connector Type Edac
58AJ7556
Card Edge Conn, Single Side, 24Pos, Th; Card Edge Connector Type Edac 58AJ7556
CARD EDGE CONN, SINGLE SIDE, 24POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 24POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:316 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-316-024-521-101-ND 58AJ7556
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 24Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1968-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details