TE Connectivity IC Sockets 3-1571550-2

Description
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3-1571550-2-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3-1571550-2-ND
IC Sockets 3-1571550-2-ND
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 3-1571550-2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
3-1571550-2
Sockets for ICs, Transistors 3-1571550-2
CONN IC DIP SOCKET 40POS GOLD

CONN IC DIP SOCKET 40POS GOLD

Supplier's Site Datasheet
Dip Socket, 40Pos, 2.54Mm, Th; No. Of Contacts Te Connectivity - 98X9999 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 40Pos, 2.54Mm, Th; No. Of Contacts Te Connectivity
98X9999
Dip Socket, 40Pos, 2.54Mm, Th; No. Of Contacts Te Connectivity 98X9999
DIP SOCKET, 40POS, 2.54MM, TH; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 500 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 40POS, 2.54MM, TH; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 500 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-1571550-2-ND 3-1571550-2 98X9999
Product Name IC Sockets Sockets for ICs, Transistors Dip Socket, 40Pos, 2.54Mm, Th; No. Of Contacts Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-10400000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 104128-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details