Samtech, Inc. Headers, Male Pins TSM-110-01-SM-SV-P-TR

Description
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - TSM-110-01-SM-SV-P-TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
TSM-110-01-SM-SV-P-TR-ND
Headers, Male Pins TSM-110-01-SM-SV-P-TR-ND
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number TSM-110-01-SM-SV-P-TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1332115-2002 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
3 suppliers
Hard Metric, Standard - 2684-104152-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50020-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details