DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1510 1520 1530 1540 1550 1560 1561 1562 1563 1564 1565 1566 1567 1568 1569
Product Name Notes
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 28 position 0.100"" (2.54mm)"
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"

<< Prev Next >>