DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1460 1470 1480 1490 1500 1510 1519 1520 1521 1522 1523 1524 1525 1526 1527 1528 1529 1530 1531 1540 1550 1560 1569
Product Name Notes
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)"
CONN HEADER SMD 2POS 2.54MM
CONN HEADER SMD 4POS 2.54MM
CONN HEADER SMD 6POS 2.54MM
CONN HEADER SMD R/A 3POS 2.54MM
CONN HEADER SMD R/A 6POS 2.54MM

<< Prev Next >>