DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1460
1470
1480
1490
1500
1510
1520
1521
1522
1523
1524
1525
1526
1527
1528
1529
1530
1531
1532
1540
1550
1560
1569
| Product Name | Notes |
|---|---|
| "Connector Header Board Edge, Straddle Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 3 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Through Hole 12 position 0.100"" (2.54mm)" | |
| CONN HEADER SMD 3POS 2.54MM | |
| CONN HEADER SMD 4POS 2.54MM | |
| CONN HEADER SMD 6POS 2.54MM | |
| CONN HEADER SMD 8POS 2.54MM | |
| CONN HEADER SMD R/A 4POS 2.54MM | |
| CONN HEADER SMD R/A 8POS 2.54MM | |
| Connector Header position |
| << Prev | Next >> |