DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1470 1480 1490 1500 1510 1520 1523 1524 1525 1526 1527 1528 1529 1530 1531 1532 1533 1534 1535 1540 1550 1560 1569
Product Name Notes
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 5 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 10 position 0.100"" (2.54mm)"
CONN HEADER SMD 10POS 2.54MM
CONN HEADER SMD R/A 5POS 2.54MM

<< Prev Next >>