32G COAX RECEP 31P RIGHT ANGLE
32G COAX RECEP 31P RIGHT ANGLE
32G COAX RECEP 31P RIGHT ANGLE
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 6256-TSL00-31L-ADKR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 200 volts |