DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1460
1470
1480
1490
1500
1510
1516
1517
1518
1519
1520
1521
1522
1523
1524
1525
1526
1527
1528
1530
1540
1550
1560
1569
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 100 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 18 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 26 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 30 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 32 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 36 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 40 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 44 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 48 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 50 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 60 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 70 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 72 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 76 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 100 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 102 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 120 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 150 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 18 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 36 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 38 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 42 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 46 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 48 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 52 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 54 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 56 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 57 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 58 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 60 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 62 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 64 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 66 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 68 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 7 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 70 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 72 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 74 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 75 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 80 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 82 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 84 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 88 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 9 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 96 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 120 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 150 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 38 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 42 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 46 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 48 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 52 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 56 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 64 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 66 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 76 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 80 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.050"" (1.27mm)" | |
| 2MM LOW PROFILE STRIPS | |
| CONN RCPT FMALE 10POS GOLD SLDR | |
| CONN RCPT FMALE 18POS GOLD SLDR | |
| CONN RCPT FMALE 5POS GOLD SLDR | |
| CONN RCPT FMALE 8POS GOLD SLDR | |
| Connector Header Through Hole 1 position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole, Right Angle 1 position | |
| LOW PROFILE HEADER STRIPS WITH E | |
| TMR-JNAN09-010APP00C | |
| TMR-JNAN12-005APP00C | |
| TMR-JNAN12-018APP00C |
| << Prev | Next >> |