Samtech, Inc. Headers, Male Pins TLW-121-05-T-S

Description
"Connector Header Through Hole 21 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 21 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-TLW-121-05-T-S-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
612-TLW-121-05-T-S-ND
Headers, Male Pins 612-TLW-121-05-T-S-ND
"Connector Header Through Hole 21 position 0.100"" (2.54mm)"

"Connector Header Through Hole 21 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-TLW-121-05-T-S-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7693-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Backplane Connector Housings - A114645-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole
Contact Pitch 7.49 mm (0.2950 inch)
View Details
3 suppliers
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28500-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details