Samtech, Inc. Headers, Male Pins TFM-110-32-S-D-A-P-TR

Description
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-TFM-110-32-S-D-A-P-TRCT-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 612-TFM-110-32-S-D-A-P-TR-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 612-TFM-110-32-S-D-A-P-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CONN HEADER SMD 20POS 1.27MM

CONN HEADER SMD 20POS 1.27MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-TFM-110-32-S-D-A-P-TRCT-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79024-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details