8 Position Circular Connector Receptacle, Male Pins Solder
Bulgin PXMBNI12RPM08APCM12
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 708-2215-ND | 1446770 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | Panel mount |
| Voltage Rating | 30 volts | 30 volts |
| Current Rating | 2.0 amps | |
| Number of Contacts | 8 # |