8 Position Circular Connector Plug, Female Sockets Solder
Bulgin PXPLCP12SMF08APC
Bulgin PXPLCP12SMF08APC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 708-PXPLCP12SMF08APC-ND | 2088138 | 2047995 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Industrial Circular Connectors |
| Connector Type | Plug, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Surface Mount, Right Angle | Panel mount | |
| Voltage Rating | 30 volts | ||
| Current Rating | 2.0 amps |