DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 950 1000 1050 1100 1150 1200 1250 1260 1270 1280 1290 1300 1306 1307 1308 1309 1310 1311 1312 1313 1314 1315 1316 1317 1318 1320 1330 1340 1350 1360 1370 1400 1450 1500 1550 1569
Product Name Notes
"""0.80 MM EDGE RATE RUGGED HIGH S"
"SSL Connector 2 Position Receptacle Board to Board - Card Edge 0.118"" (3.00mm) Solder"
"SSL Connector 2 Position Receptacle Board to Board - Card Edge 0.142"" (3.60mm) Solder"
0.50 MM EDGE RATE RUGGED HIGH SP
0.50 MM EDGE RATE RUGGED HIGH-S
0.80 MM EDGE RATE RUGGED HIGH SP
10 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
10 Position Connector Header, Center Strip Contacts Surface Mount Gold
100 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
100 Position Connector Header, Center Strip Contacts Surface Mount Gold
100 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
120 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
120 Position Connector Header, Center Strip Contacts Surface Mount Gold
120 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
140 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
140 Position Connector Header, Center Strip Contacts Surface Mount Gold
140 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
140 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
150 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
150 Position Connector Header, Center Strip Contacts Surface Mount Gold
150 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
150 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
20 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold
20 Position Connector Differential Pair Array, Male Surface Mount Gold
20 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
20 Position Connector Header, Center Strip Contacts Surface Mount Gold
20 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
200 Position Connector Header, Center Strip Contacts Surface Mount Gold
22 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
22 Position Connector Header, Center Strip Contacts Surface Mount Gold
24-26 AWG SSL Contact, Socket Solder Surface Mount, Right Angle
26 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold
26 Position Connector Differential Pair Array, Male Surface Mount Gold
26 Position Connector Differential Pair Array, Male Surface Mount, Right Angle Gold
26 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
26 Position Connector Header, Center Strip Contacts Surface Mount Gold
26 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
40 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
40 Position Connector Header, Center Strip Contacts Surface Mount Gold
40 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
50 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold
50 Position Connector Differential Pair Array, Male Surface Mount Gold
50 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
50 Position Connector Header, Center Strip Contacts Surface Mount Gold
50 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
60 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
60 Position Connector Header, Center Strip Contacts Surface Mount Gold
60 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
70 Position Connector Header, Center Strip Contacts Surface Mount Gold
80 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold
80 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
80 Position Connector Header, Center Strip Contacts Surface Mount Gold
80 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
98 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold
98 Position Connector Differential Pair Array, Male Surface Mount Gold
98 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
98 Position Connector Header, Center Strip Contacts Surface Mount Gold
CONN DIFF ARRAY PLG 50P SMD GOLD
CONN DIFF ARRAY PLUG 26P R/A SMD
CONN HDR 0.635MM 100POS SMD
CONN HDR 0.635MM 120POS SMD
CONN HDR 0.635MM 20POS SMD
CONN HDR 0.635MM 40POS SMD
CONN HDR 0.635MM 60POS SMD
CONN HDR 0.635MM 80POS SMD
CONN HDR 100POS EDGE MNT GOLD
CONN HDR 100POS R/A SMD GOLD
CONN HDR 120POS SMD GOLD
CONN HDR 140POS SMD GOLD
CONN HDR 150POS SMD GOLD
CONN HDR 20POS R/A SMD GOLD
CONN HDR 20POS SMD GOLD
CONN HDR 26POS SMD GOLD
CONN HDR 40POS R/A SMD GOLD
CONN HDR 40POS SMD GOLD
CONN HDR 50POS EDGE MNT GOLD
CONN HDR 50POS SMD GOLD
CONN HDR 70POS SMD GOLD
CONN HDR 80POS SMD GOLD
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder
SSL Contact, Socket Solder Surface Mount, Right Angle

<< Prev Next >>