DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1250
1260
1270
1280
1290
1300
1302
1303
1304
1305
1306
1307
1308
1309
1310
1311
1312
1313
1314
1320
1330
1340
1350
1360
1370
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| ".050"" SHROUDED IDC HEADER WITH E" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Angled 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm)" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Angled 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Blue" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "4 Position Wire to Board Terminal Block Angled 0.200"" (5.08mm) Through Hole" | |
| "44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Blue" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "5 Position Wire to Board Terminal Block Angled 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "6 Position Wire to Board Terminal Block Angled 0.200"" (5.08mm) Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "7 Position Wire to Board Terminal Block Angled 0.200"" (5.08mm) Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "88 Position Female Connector Non Specified - Dual Edge Tin 0.100"" (2.54mm) Blue" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° 45° Solder" | |
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 26 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 34 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)" | |
| 10 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder | |
| 16 Position Circular Connector Receptacle, Female Sockets Solder | |
| 16 Position Circular Connector Receptacle, Male Pins Solder | |
| 18 Position Circular Connector Receptacle, Female Sockets Solder | |
| 19 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2.00 MM SHROUDED IDC EJECTOR HEA | |
| 20 Position Circular Connector Receptacle, Female Sockets Solder | |
| 22 Position Circular Connector Receptacle, Male Pins Solder | |
| 24 Position Circular Connector Receptacle, Female Sockets Solder | |
| 26 Position Circular Connector Receptacle, Male Pins Solder | |
| 30 Position Circular Connector Receptacle, Female Sockets Solder | |
| 30 Position Circular Connector Receptacle, Male Pins Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 (6 + 2 Coax) Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| Circular Metal | |
| CONN E.FL RCPT SMD R/A | |
| CONN E.FL RCPT SMD STR | |
| CONN HEADER SMD 10POS 1.27MM | |
| CONN HEADER SMD 16POS 1.27MM | |
| CONN HEADER SMD 26POS 1.27MM | |
| CONN HEADER SMD 40POS 1.27MM | |
| Connector | |
| TERM BLK 8POS 5.08MM SCRW PLG |
| << Prev | Next >> |