DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1170 1180 1190 1200 1210 1220 1225 1226 1227 1228 1229 1230 1231 1232 1233 1234 1235 1236 1237 1240 1250 1260 1270 1280 1290 1300 1350 1400 1450 1500 1550 2000 2500 3000 3235
Product Name Notes
1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
1.05 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
1.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
1.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
10.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
105 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
11 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
11 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
110 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
22.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Metal Film
330 Ohms ±0.1% 2W Through Hole Resistor Axial Metal Film
8.2 Ohms ±10% 750W Thick Film Chassis Mount Resistor
Chassis Mount Resistor
RCMA 2 100K 0,5% K4 BO50 E3
RCMC 500 HV 12U 10% BO15
RCMC 500 HV 16U 10% BO15
RCMC 500 U27 10% B024
RCME 02 3K83 1% K6 AM500 E3
RCMM 02 10K5 2% K2 BA100 E3
RCMM 02 1K13 2% K2 BA100 E3
Through Hole Resistor

<< Prev Next >>