1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES 1K OHM 2% 1/2W AXIAL
RCMM 02 1K 2% K2 BA100 e3 / BAG
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RCMM021001GKS14-ND | RCMM021001GKS14 | 68M1688 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Rcmm 02 1K 2% K2 Ba100 E3 / Bag Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole |