Vishay Precision Group Chassis Mount Resistors RCMC50015R0KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCMC50015R0KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCMC50015R0KB-ND
Chassis Mount Resistors 716-RCMC50015R0KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCMC50015R0KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCMC50015R0KB
Chassis Mount Resistors RCMC50015R0KB
MCB RESISTORS

MCB RESISTORS

Supplier's Site Datasheet
Resistance Vishay - 71Y8196 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
71Y8196
Resistance Vishay 71Y8196
Resistance:15ohm; Product Range:RCMC Series; Power Rating:750W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Resistor Type:High Power; Product Length:67mm RoHS Compliant: Yes

Resistance:15ohm; Product Range:RCMC Series; Power Rating:750W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Resistor Type:High Power; Product Length:67mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMC50015R0KB-ND RCMC50015R0KB 71Y8196
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip)
Resistance Range 15 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879456-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details