Vishay Precision Group Chassis Mount Resistors RCMC5004R70KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCMC5004R70KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCMC5004R70KB-ND
Chassis Mount Resistors 716-RCMC5004R70KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Resistance Vishay - 71Y8193 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
71Y8193
Resistance Vishay 71Y8193
Resistance:4.7ohm; Product Range:RCMC Series; Power Rating:750W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Resistor Type:High Power; Product Length:67mm RoHS Compliant: Yes

Resistance:4.7ohm; Product Range:RCMC Series; Power Rating:750W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Resistor Type:High Power; Product Length:67mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RCMC5004R70KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCMC5004R70KB
Chassis Mount Resistors RCMC5004R70KB
MCB RESISTORS

MCB RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMC5004R70KB-ND 71Y8193 RCMC5004R70KB
Product Name Chassis Mount Resistors Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip)
Resistance Range 4.7 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details