Vishay Precision Group Through Hole Resistors RCME0249901FYS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCME0249901FYS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCME0249901FYS14-ND
Through Hole Resistors 716-RCME0249901FYS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcme 02 49K9 1% K6 Ba100 E3 / Bag Vishay - 68M1464 - Newark, An Avnet Company
Chicago, IL, United States
Rcme 02 49K9 1% K6 Ba100 E3 / Bag Vishay
68M1464
Rcme 02 49K9 1% K6 Ba100 E3 / Bag Vishay 68M1464
RCME 02 49K9 1% K6 BA100 e3 / BAG

RCME 02 49K9 1% K6 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCME0249901FYS14-ND 68M1464
Product Name Through Hole Resistors Rcme 02 49K9 1% K6 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers