Vishay Precision Group Through Hole Resistors RCMM021103JKS14

Description
110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM021103JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM021103JKS14-ND
Through Hole Resistors 716-RCMM021103JKS14-ND
110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 110K 5% K2 Ba100 E3 / Bag Vishay - 68M1717 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 110K 5% K2 Ba100 E3 / Bag Vishay
68M1717
Rcmm 02 110K 5% K2 Ba100 E3 / Bag Vishay 68M1717
RCMM 02 110K 5% K2 BA100 e3 / BAG

RCMM 02 110K 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM021103JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM021103JKS14
Through Hole Resistors RCMM021103JKS14
RES 110K OHM 5% 1/2W AXIAL

RES 110K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM021103JKS14-ND 68M1717 RCMM021103JKS14
Product Name Through Hole Resistors Rcmm 02 110K 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details