Vishay Precision Group Through Hole Resistors RCME0238250BZS03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCME0238250BZS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCME0238250BZS03-ND
Through Hole Resistors 716-RCME0238250BZS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcme 02 3K825 0,1% K8 Ba10 E3 / Bag Vishay - 68M1413 - Newark, An Avnet Company
Chicago, IL, United States
Rcme 02 3K825 0,1% K8 Ba10 E3 / Bag Vishay
68M1413
Rcme 02 3K825 0,1% K8 Ba10 E3 / Bag Vishay 68M1413
RCME 02 3K825 0,1% K8 BA10 e3 / BAG

RCME 02 3K825 0,1% K8 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCME0238250BZS03-ND 68M1413
Product Name Through Hole Resistors Rcme 02 3K825 0,1% K8 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details