DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1170 1180 1190 1200 1210 1220 1223 1224 1225 1226 1227 1228 1229 1230 1231 1232 1233 1234 1235 1240 1250 1260 1270 1280 1290 1300 1350 1400 1450 1500 1550 2000 2500 3000 3235
Product Name Notes
252 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
44.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
475 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RCMA 05 23U05 1% K4 BA10 E3
RCMA 05 475U 0,1% K4 BA10 E3
Through Hole Resistor

<< Prev Next >>