Vishay Precision Group Through Hole Resistors RCME0224000FYS03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCME0224000FYS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCME0224000FYS03-ND
Through Hole Resistors 716-RCME0224000FYS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcme 02 2K4 1% K6 Ba10 E3 / Bag Vishay - 68M1354 - Newark, An Avnet Company
Chicago, IL, United States
Rcme 02 2K4 1% K6 Ba10 E3 / Bag Vishay
68M1354
Rcme 02 2K4 1% K6 Ba10 E3 / Bag Vishay 68M1354
RCME 02 2K4 1% K6 BA10 e3 / BAG

RCME 02 2K4 1% K6 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCME0224000FYS03-ND 68M1354
Product Name Through Hole Resistors Rcme 02 2K4 1% K6 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details