Vishay Precision Group Through Hole Resistors RCME02109R0BYS03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCME02109R0BYS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCME02109R0BYS03-ND
Through Hole Resistors 716-RCME02109R0BYS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcme 02 109U 0,1% K6 Ba10 E3 / Bag Vishay - 68M1247 - Newark, An Avnet Company
Chicago, IL, United States
Rcme 02 109U 0,1% K6 Ba10 E3 / Bag Vishay
68M1247
Rcme 02 109U 0,1% K6 Ba10 E3 / Bag Vishay 68M1247
RCME 02 109U 0,1% K6 BA10 e3 / BAG

RCME 02 109U 0,1% K6 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCME02109R0BYS03-ND 68M1247
Product Name Through Hole Resistors Rcme 02 109U 0,1% K6 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers