DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1160
1170
1180
1190
1200
1210
1220
1221
1222
1223
1224
1225
1226
1227
1228
1229
1230
1231
1232
1240
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 12.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Metal Film | |
| 133 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Metal Film | |
| RCMA 02 106U 0,2% K4 BA10 E3 | |
| RCMA 02 174U 0,1% K4 BA10 E3 | |
| Through Hole Resistor |
| << Prev | Next >> |