DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1180
1190
1200
1210
1220
1230
1231
1232
1233
1234
1235
1236
1237
1238
1239
1240
1241
1242
1243
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1600
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film | |
| 53.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film | |
| RCMS 05 47U 1% K3 BA100 E3 | |
| RCMS 05 604K 1% K3 AM500 E3 | |
| RCMS 1 29K43 1% K3 BA50 E3 | |
| RCMS 1 71U5 1% K3 BA50 E3 | |
| RCMT 02 10K2 1% K5 BA100 E3 | |
| RCMT 02 10K4 0,1% K5 BA100 E3 | |
| RCMT 02 2K1 0,1% K5 BA100 E3 | |
| RCMT 02 2K15 0,1% K4 BA100 E3 | |
| RCMT 02 2K7 1% K4 BA100 E3 | |
| Through Hole Resistor |
| << Prev | Next >> |