Vishay Precision Group Through Hole Resistors RCME0220002FYA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCME0220002FYA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCME0220002FYA20TB-ND
Through Hole Resistors 716-RCME0220002FYA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcme 02 200K 1% K6 Am500 E3 / Ammo Vishay - 68M1330 - Newark, An Avnet Company
Chicago, IL, United States
Rcme 02 200K 1% K6 Am500 E3 / Ammo Vishay
68M1330
Rcme 02 200K 1% K6 Am500 E3 / Ammo Vishay 68M1330
RCME 02 200K 1% K6 AM500 e3 / AMMO

RCME 02 200K 1% K6 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCME0220002FYA20TB-ND 68M1330
Product Name Through Hole Resistors Rcme 02 200K 1% K6 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers