Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
DWYEROMEGA
SN-3E -- VALVES AND CONTROL
DwyerOmega
Valves and Control
SN-3E
Description
24 VDC, 3/2, SPRING RETURN SOLEN
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
24 VDC, 3/2, SPRING RETURN SOLEN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Valves and Control
5879-SN-3E-ND
Valves and Control
5879-SN-3E-ND
24 VDC, 3/2, SPRING RETURN SOLEN
24 VDC, 3/2, SPRING RETURN SOLEN
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Valves
Product Number
5879-SN-3E-ND
Product Name
Valves and Control
Valve Type
Solenoid Valve
Unlock Full Specs
to access all available technical data
Similar Products
ValvTechnologies, Inc.
V Series Metal Seated Ball Valves
V1-3: 1/2-2, 150-600#
Specs
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel; Steel; Exotic Metal (optional feature)
Media
Water; Gas; Sour Gas; Steam
View Details
IMI Life Science
8mm CHIPSOL MS
14-213CM01-B6+AWF
Specs
Media
Gas
Valve Size
0.31 inch (8.00 mm)
Maximum Pressure
0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Petersen Products Co.
Pressure Monitoring Valve Assembly With 1.5" Cam & Groove
936-2300-150
Specs
Valve Size
0.25 inch (6.35 mm)
View Details
DeZURIK, Inc.
Hydro Guard Gate Valves H-300-B
Specs
Valve Type
Gate
Primary Material
Stainless Steel
View Details