OMEGA Engineering, Inc. Omega-flo® 2-way High Pressure Solenoid Valves SV3321

Description
SV-3321 Series 2-way solenoid valves are high pressure directacting valves featuring brass, stainless steel construction and PTFE seal material. The temperature range from -23 to 182°C (-10 to 360°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. A strain-relief connector is supplied with each unit. A ½" conduit plug is also available. Ideal for Compressed Air, Inert Gas, Water and Synthetic Oils Maximum Pressure 1450 psi (100 bar) Process Temperature to 182°C (360°F) 8 W, AC Coils Standard, 12 Coil Available
Request a Quote Datasheet
Description
SV-3321 Series 2-way solenoid valves are high pressure directacting valves featuring brass, stainless steel construction and PTFE seal material. The temperature range from -23 to 182°C (-10 to 360°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. A strain-relief connector is supplied with each unit. A ½" conduit plug is also available. Ideal for Compressed Air, Inert Gas, Water and Synthetic Oils Maximum Pressure 1450 psi (100 bar) Process Temperature to 182°C (360°F) 8 W, AC Coils Standard, 12 Coil Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omega-flo® 2-way  High Pressure Solenoid Valves - SV3321 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Omega-flo® 2-way High Pressure Solenoid Valves
SV3321
Omega-flo® 2-way High Pressure Solenoid Valves SV3321
SV-3321 Series 2-way solenoid valves are high pressure directacting valves featuring brass, stainless steel construction and PTFE seal material. The temperature range from -23 to 182°C (-10 to 360°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. A strain-relief connector is supplied with each unit. A ½" conduit plug is also available. Ideal for Compressed Air, Inert Gas, Water and Synthetic Oils Maximum Pressure 1450 psi (100 bar) Process Temperature to 182°C (360°F) 8 W, AC Coils Standard, 12 Coil Available

SV-3321 Series 2-way solenoid valves are high pressure directacting valves featuring brass, stainless steel construction and PTFE seal material. The temperature range from -23 to 182°C (-10 to 360°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. A strain-relief connector is supplied with each unit. A ½" conduit plug is also available.

  • Ideal for Compressed Air, Inert Gas, Water and Synthetic Oils
  • Maximum Pressure 1450 psi (100 bar)
  • Process Temperature to 182°C (360°F)
  • 8 W, AC Coils Standard, 12 Coil Available
Buy Now
Valves and Control - 5880-SV3321-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
5880-SV3321-ND
Valves and Control 5880-SV3321-ND
SOLENOID VALVE, HIGH PRESSURE, 2

SOLENOID VALVE, HIGH PRESSURE, 2

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Industrial Valves Industrial Valves
Product Number SV3321 5880-SV3321-ND
Product Name Omega-flo® 2-way High Pressure Solenoid Valves Valves and Control
Valve Type Solenoid Solenoid Valve
Primary Material Brass / Bronze
Media Water; Gas; Synthetic Oils; Air; Compressed Air Water; Gas; Air
Valve Size 0.25 inch (6.35 mm) 0.25 inch (6.35 mm)
Maximum Pressure 1300.00 to 1450.00 psi (915 to 1020 m H2O) ? to 1300.00 psi (? to 915 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121461012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details