OMEGA Engineering, Inc. Frequency Control & Timing Devices SV3306-NO

Description
2-WAY SOLENOID VALVE NO
Request a Quote Datasheet
Description
2-WAY SOLENOID VALVE NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
SV3306-NO
Frequency Control & Timing Devices SV3306-NO
2-WAY SOLENOID VALVE NO

2-WAY SOLENOID VALVE NO

Buy Now
Valves and Control - 5880-SV3306-NO-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
5880-SV3306-NO-ND
Valves and Control 5880-SV3306-NO-ND
SOLENOID VALVE, GENERAL PURPOSE,

SOLENOID VALVE, GENERAL PURPOSE,

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Industrial Valves Industrial Valves
Product Number SV3306-NO 5880-SV3306-NO-ND
Product Name Frequency Control & Timing Devices Valves and Control
Valve Type Solenoid Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FLATPROP EQP - 12-216C-04620+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
One-way flow control valve - GRLZ-1/8-QS-8-D - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 2.90 to 145.04 psi (2.04 to 102 m H2O)
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details