OMEGA Engineering, Inc. Valves and Control SV3301

Description
SOLENOID VALVE, GENERAL PURPOSE,
Request a Quote Datasheet
Description
SOLENOID VALVE, GENERAL PURPOSE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 5880-SV3301-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
5880-SV3301-ND
Valves and Control 5880-SV3301-ND
SOLENOID VALVE, GENERAL PURPOSE,

SOLENOID VALVE, GENERAL PURPOSE,

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
SV3301
Frequency Control & Timing Devices SV3301
2-WAY SOLENOID VALVE NC

2-WAY SOLENOID VALVE NC

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Valves Industrial Valves
Product Number 5880-SV3301-ND SV3301
Product Name Valves and Control Frequency Control & Timing Devices
Valve Type Solenoid Valve Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm MINISOL - 09-311-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Filter regulator - LFR-3/4-D-7-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details