DwyerOmega Pilot solenoid valve, 24 VDC, wire lead RSV3L

Description
Pilot solenoid valve, 24 VDC, wire lead
Request a Quote Datasheet
Description
Pilot solenoid valve, 24 VDC, wire lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pilot solenoid valve, 24 VDC, wire lead
RSV3L
Pilot solenoid valve, 24 VDC, wire lead RSV3L
Pilot solenoid valve, 24 VDC, wire lead

Pilot solenoid valve, 24 VDC, wire lead

Buy Now
Valves and Control - 5879-RSV3L-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
5879-RSV3L-ND
Valves and Control 5879-RSV3L-ND
PILOT SOLENOID VALVE, 24 VDC, WI

PILOT SOLENOID VALVE, 24 VDC, WI

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Industrial Valves Industrial Valves
Product Number RSV3L 5879-RSV3L-ND
Product Name Pilot solenoid valve, 24 VDC, wire lead Valves and Control
Valve Type Solenoid Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1222040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details