LM4040D20IDBZT -- VOLTAGE REFERENCE
Texas Instruments
Voltage Reference
LM4040D20IDBZT
Description
IC VREF SHUNT 1% SOT23-3
Description
IC VREF SHUNT 1% SOT23-3
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LM4040D20IDBZT |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; SOT-23-6
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
1.4 amps
VIN
3 to 5.5 volts
View Details
Package Type
Other; D
Operating Temperature
0 C (32 F)
View Details
2 suppliers