Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear + Switching - LM5164DDAT LM5164DDAT

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137467-LM5164DDAT Length: 4.89 mm Thickness: 1.48 mm Height: 1.7 mm Number of Pins: 8 Number of Outputs: 1 Output Current: 1 A Width: 3.9 mm Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Switching Frequency: 1 MHz Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Supply Voltage: 100 V Min Supply Voltage: 6 V Max Operating Temperature: 150 °C Nominal Supply Current: 600 µA Max Junction Temperature (Tj): 150 °C Max Duty Cycle: 100 %
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137467-LM5164DDAT Length: 4.89 mm Thickness: 1.48 mm Height: 1.7 mm Number of Pins: 8 Number of Outputs: 1 Output Current: 1 A Width: 3.9 mm Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Switching Frequency: 1 MHz Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Supply Voltage: 100 V Min Supply Voltage: 6 V Max Operating Temperature: 150 °C Nominal Supply Current: 600 µA Max Junction Temperature (Tj): 150 °C Max Duty Cycle: 100 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LM5164DDAT - 1137467-LM5164DDAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LM5164DDAT
1137467-LM5164DDAT
PMIC - PMIC - Voltage Regulators - Linear + Switching - LM5164DDAT 1137467-LM5164DDAT
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137467-LM5164DDAT Length: 4.89 mm Thickness: 1.48 mm Height: 1.7 mm Number of Pins: 8 Number of Outputs: 1 Output Current: 1 A Width: 3.9 mm Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Switching Frequency: 1 MHz Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Supply Voltage: 100 V Min Supply Voltage: 6 V Max Operating Temperature: 150 °C Nominal Supply Current: 600 µA Max Junction Temperature (Tj): 150 °C Max Duty Cycle: 100 %

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137467-LM5164DDAT
Length: 4.89 mm
Thickness: 1.48 mm
Height: 1.7 mm
Number of Pins: 8
Number of Outputs: 1
Output Current: 1 A
Width: 3.9 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Switching Frequency: 1 MHz
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Supply Voltage: 100 V
Min Supply Voltage: 6 V
Max Operating Temperature: 150 °C
Nominal Supply Current: 600 µA
Max Junction Temperature (Tj): 150 °C
Max Duty Cycle: 100 %

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-53428-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-53428-2-ND
Voltage Regulators - DC DC Switching Regulators 296-53428-2-ND
"Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-53428-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-53428-6-ND
Voltage Regulators - DC DC Switching Regulators 296-53428-6-ND
"Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-53428-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-53428-1-ND
Voltage Regulators - DC DC Switching Regulators 296-53428-1-ND
"Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM5164DDAT
Switching Voltage Regulators LM5164DDAT
Switching Voltage Regulators 6-V to 100-V input, 1-A synchronous buck DC-DC converter with ultra-low IQ 8-SO PowerPAD -40 to 150

Switching Voltage Regulators 6-V to 100-V input, 1-A synchronous buck DC-DC converter with ultra-low IQ 8-SO PowerPAD -40 to 150

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM5164DDAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM5164DDAT
Voltage Regulators - DC DC Switching Regulators LM5164DDAT
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - LM5164DDAT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM5164DDAT
Voltage Regulators - DC DC Switching Regulators LM5164DDAT
IC REG BUCK ADJUSTABLE 1A 8SOPWR

IC REG BUCK ADJUSTABLE 1A 8SOPWR

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM5164DDAT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM5164DDAT
PMIC - Voltage Regulators - DC DC Switching Regulators LM5164DDAT
IC REG BUCK ADJUSTABLE 1A 8SOPWR

IC REG BUCK ADJUSTABLE 1A 8SOPWR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM5164DDAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM5164DDAT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM5164DDAT
IC REG BUCK ADJ 1A 8SOPWR

IC REG BUCK ADJ 1A 8SOPWR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1137467-LM5164DDAT 296-53428-2-ND LM5164DDAT LM5164DDAT LM5164DDAT LM5164DDAT LM5164DDAT
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LM5164DDAT Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Special Features Multiple Outputs Synchronous Rectification
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Unlock Full Specs
to access all available technical data