6-75V Wide Vin, 600mA Constant On-Time Non-Synchronous Buck Regulator 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1200181-LM5006MM/NOP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 600mA
Family Name: LM5006
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Output Voltage MAX: 75V
Input Voltage MIN: 6V
Voltage Input MAX: 75V
Alternative Parts (Cross-Reference): E-L4976; L4976; LM5006MM;
Introduction Date: February 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Switching Voltage Regulators 80V 650mA Constant Buck Switch Reg
IC REG BUCK ADJ 600MA 10VSSOP
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 600MA 10VSSOP
IC REG BUCK ADJ 600MA 10VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5006MM/NOPB | 1200181-LM5006MM/NOPB | LM5006MM/NOPBCT-ND | LM5006MM/NOPB | LM5006MM/NOPB | LM5006MM/NOPB | LM5006MM/NOPB | LM5006MM/NOPB |
| Product Name | LM5006 6-75V Wide Vin, 600mA Constant On-Time Non-Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5006MM/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | |||||
| Package Type | Other; VSSOP | SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Adjustable UVLO,Enable,Power Good | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 2.5 to 75 volts | 2.5 volts | 2.5 to 75 volts | 2.5 to 75 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.6500 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |