LM385LP-2-5 -- VOLTAGE REFERENCE
Texas Instruments
Voltage Reference
LM385LP-2-5
Description
IC VREF SHUNT 3% TO92-3
Description
IC VREF SHUNT 3% TO92-3
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LM385LP-2-5 |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Output Polarity
Positive
Package Type
Other; TO-252
IQ
0.0060 amps
View Details
Package Type
Other; 20-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details