The LM5007SD is a 0.5-A step-down switching regulator with an integrated 80-V, 0.7-A N-channel buck switch, designed for input voltages from 9 V to 75 V. It is supplied in an 8-pin WSON package with a body size of 4.00 mm × 4.00 mm and includes an exposed pad for thermal performance. The device operates with an adaptive constant on-time control architecture that ensures nearly constant switching frequency and fast transient response without requiring external loop compensation. Protection features include intelligent current limit, VCC and gate drive undervoltage lockout, and thermal shutdown with hysteresis. It supports an adjustable output voltage and a precision 2.5-V reference, with an operating temperature range of -40 °C to 125 °C.
9-75V Wide Vin, 500mA Constant On-Time Non-Synchronous Buck Regulator 8-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 85312-LM5007SD
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Communications & Networking, Power Management
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 500MA 8WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
Switching Voltage Regulators 9-75V Wide Vin, 500mA Constant On-Time Non-Synchronous Buck Regulator 8-WSON -40 to 125
IC REG BUCK ADJ 500MA 8WSON
IC REG BUCK ADJ 500MA 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5007SD | 85312-LM5007SD | LM5007SDTR-ND | LM5007SD | LM5007SD | LM5007SD | LM5007SD | LM5007SD |
| Product Name | LM5007 9-75V Wide Vin, 500mA Constant On-Time Non-Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5007SD | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Package Type | Other; VSSOP,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Enable | |||||||
| Output Voltage | 2.5 to 73 volts | 2.5 to 73 volts | 2.5 volts | 2.5 to 73 volts | 2.5 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |