6-75V Wide Vin, 600mA Constant On-Time Non-Synchronous Buck Regulator 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 923236-LM5006MMX/NOP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM5006
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42677-6, LM5006MMX/NOPB-ND, -296-42677-1-ND, 296-42677-1, 296-42677-2
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK ADJ 600MA 10VSSOP
IC REG BUCK ADJ 600MA 10VSSOP
Switching Voltage Regulators 6-75V Wide Vin, 600mA Constant On-Time Non-Synchronous Buck Regulator 10-VSSOP -40 to 125
IC REG BUCK ADJ 600MA 10VSSOP
IC REG BUCK ADJ 600MA 10VSSOP
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5006MMX/NOPB | 923236-LM5006MMX/NOPB | 296-42677-2-ND | LM5006MMX/NOPB | 815-LM5006MMX/NOPB | LM5006MMX/NOPB | LM5006MMX/NOPB | LM5006MMX/NOPB | LM5006MMX/NOPB |
| Product Name | LM5006 6-75V Wide Vin, 600mA Constant On-Time Non-Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5006MMX/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 600MA 10VSSOP | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | |||||||
| Package Type | Other; VSSOP | SSOP; Other; 10-VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Adjustable UVLO,Enable,Power Good | ||||||||
| Output Voltage | 2.5 to 75 volts | 2.5 to 75 volts | 2.5 volts | 75 volts | 2.5 volts | 2.5 to 75 volts | |||
| IOUT | 0.6500 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |