Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-WSON (4x4)
IC REG LINEAR 3.3V 1A 8WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-WSON (4x4)
IC REG LINEAR 3.3V 1A 8WSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM3940LDX-3.3-ND | LM3940LDX-3.3 | LM3940LDX-3.3 | LM3940LDX-3.3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||
| Special Features | Over Temperature, Short Circuit |