Switching Regulator, Current-mode, 565kHz Switching Freq-Max, PDSO16
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
SWITCHING REGULATOR, CURRENT-MOD
| Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM5088MH-2 | LM5088MH-2 | LM5088MH-2 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | |
| Package Type | SSOP; Other; TSSOP16 | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Obsolete | Active | |
| Output Voltage Type | Fixed; Transistor Driver |